The BCM3184LG P30 is a cable modem system-on-a-chip (SoC) manufactured by Cypress Semiconductor Corp (formerly Broadcom). It is designed to provide high-speed internet access over cable networks, integrating multiple functions into a single chip to reduce cost and complexity. This SoC is commonly used in cable modems and set-top boxes.
Applications
- Cable modems
- Set-top boxes
- Residential gateways
- Cable TV infrastructure
Features
- DOCSIS/EuroDOCSIS 3.0 compliant: Supports high-speed data transmission over cable networks, adhering to industry standards.
- Integrated tuner and demodulator: Reduces the number of external components required, simplifying the design and lowering costs.
- Advanced security features: Provides protection against unauthorized access and data breaches.
- Low power consumption: Minimizes energy usage, reducing operating costs and environmental impact.
- Multiple interfaces: Supports various interfaces, including Ethernet, USB, and MoCA, for flexible connectivity.
Benefits
- High-speed internet access: Enables users to enjoy fast and reliable internet connectivity over cable networks.
- Reduced system cost: Integrated functionality lowers the overall cost of cable modem and set-top box designs.
- Enhanced security: Protects user data and prevents unauthorized access to the network.
- Energy efficiency: Minimizes power consumption, reducing operating costs and environmental impact.
- Flexible connectivity: Supports various interfaces, allowing for easy integration with other devices and networks.
Additional Details
The BCM3184LG P30 typically includes a high-performance processor, memory controller, and various peripheral interfaces. It is designed to handle the complex signal processing and data management tasks required for cable modem operation. The SoC supports advanced features such as channel bonding, which increases data throughput by combining multiple channels. It is also designed to meet the stringent requirements of cable operators for performance, reliability, and security. Detailed specifications, including clock speeds, memory sizes, and interface details, can be found in the manufacturer's datasheet.