EN
  • EN
  • DE

BCM3341AOKPBG

Part No BCM3341AOKPBG
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1130+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 713698-BCM3341AOKPBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM3341AOKPBG CAD Model

Description

The BCM3341AOKPBG is a cable modem system-on-a-chip (SoC) designed by Broadcom (now Cypress Semiconductor Corp). It's engineered to provide high-speed data connectivity over cable networks, adhering to the DOCSIS 2.0 and Euro-DOCSIS 2.0 standards. This chip integrates the necessary components for a complete cable modem solution, including a processing core, memory interfaces, and RF front-end support.

Applications:

  • Standard cable modems for residential and small business internet access.
  • Embedded systems requiring DOCSIS connectivity.
  • Cable modem gateways combining data and voice services.

Features:

  • DOCSIS/Euro-DOCSIS 2.0 compliance: Ensures interoperability with cable infrastructure.
  • Integrated processor core: Manages modem operations and data processing.
  • Memory interfaces: Supports external SDRAM and flash memory for firmware and data storage.
  • RF front-end support: Interfaces with RF transceivers for signal transmission and reception.
  • Ethernet MAC interface: Allows connection to local area networks.
  • USB interface: Enables direct connectivity to computers and other USB devices.
  • Security features: Includes hardware-based security mechanisms for data protection.

Benefits:

  • Reliable internet access: Provides stable and consistent connectivity for online activities.
  • Cost-effective solution: Reduces BOM (Bill of Materials) costs with its integrated design.
  • Simplified integration: Streamlines product development and reduces time-to-market.
  • Enhanced security: Protects user data from unauthorized access.
  • Broad compatibility: Works with a wide range of cable network infrastructures.

Additional Details:

The BCM3341AOKPBG typically includes support for advanced modulation schemes such as QAM (Quadrature Amplitude Modulation) to maximize data throughput over the cable network. It also integrates quality-of-service (QoS) mechanisms to prioritize traffic and ensure optimal performance for latency-sensitive applications like VoIP. Power management features are incorporated to minimize energy consumption. Specific technical specifications, such as clock speeds, memory capacities, and RF characteristics, depend on the exact configuration and revision of the chip. It is important to consult the official datasheet for detailed information regarding a particular implementation.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Micrel
Lowest to $9.8522
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Torex Semiconductor Ltd
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess