EN
  • EN
  • DE

BCM54618EB1KMLG-P21

Part No BCM54618EB1KMLG-P21
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1404+
Reference case QFN
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 713708-BCM54618EB1KMLG-P21
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM54618EB1KMLG-P21 CAD Model

Description

The BCM54618EB1KMLG-P21 is a Gigabit Ethernet transceiver from Cypress Semiconductor Corp (now Infineon Technologies). It's a high-performance, single-chip solution designed for various networking applications. This transceiver facilitates the transmission and reception of data over standard copper Ethernet cables, adhering to the Gigabit Ethernet standard (IEEE 802.3ab).

Applications

  • Network Interface Cards (NICs): Used in server and high-end desktop NICs to provide Gigabit Ethernet connectivity.
  • Ethernet Switches: Integrated into Ethernet switches for high-density port configurations.
  • Routers: Employed in routers to handle high-speed data traffic between network segments.
  • Embedded Systems: Suitable for embedded systems requiring robust Gigabit Ethernet communication.
  • Industrial Ethernet: Used in industrial networking equipment for reliable data transfer in harsh environments.

Features

  • Single-Port Gigabit Ethernet: Supports 1000BASE-T, 100BASE-TX, and 10BASE-T Ethernet standards.
  • Integrated PHY: Contains a complete Physical Layer (PHY) implementation, simplifying system design.
  • Low Power Consumption: Optimized for low power consumption, reducing overall system power dissipation.
  • Advanced Signal Processing: Features advanced digital signal processing (DSP) for enhanced noise immunity and signal integrity.
  • Auto-Negotiation: Automatically negotiates the link speed and duplex mode with the connected device.
  • RGMII Interface: Utilizes a Reduced Gigabit Media Independent Interface (RGMII) for connection to Ethernet MAC controllers.
  • Wake-on-LAN (WoL) Support: Supports Wake-on-LAN functionality for remote system wake-up.
  • Cable Diagnostics: Provides cable diagnostic capabilities to detect and diagnose cable faults.

Benefits

  • High Bandwidth: Provides Gigabit Ethernet speeds for fast and efficient data transfer.
  • Reliable Communication: Ensures reliable data transmission in demanding environments.
  • Low Power Consumption: Reduces energy consumption and lowers operating costs.
  • Simplified Design: Simplifies system design with its integrated PHY and RGMII interface.
  • Cost-Effective: Offers a cost-effective solution for Gigabit Ethernet connectivity.
  • Improved Network Performance: Enhances network performance with advanced signal processing and auto-negotiation.
  • Remote Management: Supports remote system management with Wake-on-LAN functionality.

The BCM54618EB1KMLG-P21 comes in a QFN (Quad Flat No-leads) package for efficient thermal management and a small footprint. It operates on a 3.3V power supply. The inclusion of cable diagnostics helps in maintaining network integrity by identifying and addressing cable-related issues promptly. The advanced features and robust design make it a good choice for a variety of Gigabit Ethernet applications requiring high reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1998 $61.1988
14+ $8.3691 $117.1674
22+ $8.1081 $178.3782
30+ $7.8459 $235.3770
39+ $7.5849 $295.8111
51+ $6.8006 $346.8306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess