EN
  • EN
  • DE

BCM5976A0KUB2G

Part No BCM5976A0KUB2G
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 713716-BCM5976A0KUB2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5976A0KUB2G CAD Model

Description

The BCM5976A0KUB2G is a multi-touch capacitive touchscreen controller manufactured by Cypress Semiconductor Corp (originally Broadcom). It’s a highly integrated chip designed to manage the input and interactions on touch-enabled devices. It is primarily used in mobile devices like smartphones and tablets, but can also be found in laptops and other devices with touchscreens.

Applications:

  • Smartphones: Enables touch input and gesture recognition on smartphone displays.
  • Tablets: Provides multi-touch capabilities for tablet interfaces.
  • Laptops: Integrates touch functionality into laptop screens.
  • Touchscreen Monitors: Manages touch input on interactive displays.
  • All-in-One PCs: Incorporates touch control into all-in-one computer systems.

Features:

  • Multi-Touch Support: Detects and tracks multiple simultaneous touch points.
  • Low Power Consumption: Designed for energy efficiency, crucial for battery-powered devices.
  • High Accuracy: Provides precise touch detection for responsive user interaction.
  • Gesture Recognition: Supports various gestures like pinch-to-zoom, swipe, and rotate.
  • Noise Immunity: Minimizes the impact of electrical noise on touch accuracy.
  • Advanced Filtering: Employs filtering techniques to improve touch signal clarity.
  • Customizable Settings: Offers configurable parameters to optimize touch performance.

Benefits:

  • Enhanced User Experience: Improves the user experience with intuitive and responsive touch control.
  • Extended Battery Life: Contributes to longer battery life in mobile devices.
  • Accurate Touch Input: Ensures precise and reliable touch detection.
  • Seamless Gesture Control: Enables smooth and natural gesture-based interactions.
  • Robust Performance: Maintains stable touch performance even in noisy environments.
  • Simplified Integration: Simplifies the integration of touch functionality into devices.

Additional Details:

The BCM5976A0KUB2G typically interfaces with the host processor via I2C or SPI communication protocols. It supports a wide range of touchscreen sizes and resolutions. The chip incorporates advanced algorithms for noise reduction and signal processing to ensure accurate touch detection under various conditions. Its firmware is often customizable, allowing manufacturers to fine-tune the touch performance to match their specific device requirements. The controller also includes features for palm rejection and hover detection, further enhancing the user experience by preventing accidental touches and enabling new interaction paradigms.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess