EN
  • EN
  • DE

CP3155T

Part No CP3155T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description Reel / Capsense Express
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022972-CP3155T
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CP3155T CAD Model

Description

The CP3155T is a USB-to-UART bridge controller manufactured by Cypress Semiconductor (now Infineon Technologies). This device provides a simple and efficient way to interface between a USB host and a UART (Universal Asynchronous Receiver/Transmitter) serial communication interface. It's commonly used in applications where a device needs to communicate with a computer via USB but uses a UART interface internally.

Applications:

  • USB Adapters
  • Serial Port Emulation
  • Data Acquisition Systems
  • Embedded Systems Programming
  • Point-of-Sale (POS) Devices
  • Industrial Control Equipment

Features:

  • USB 2.0 Full-Speed Compatible: Supports data transfer rates up to 12 Mbps.
  • UART Interface: Standard UART interface for serial communication.
  • Configurable UART Parameters: Baud rate, data bits, parity, and stop bits can be configured.
  • Integrated Oscillator: Eliminates the need for an external crystal oscillator.
  • Low Power Consumption: Designed for low-power applications.
  • Small Package: Available in compact surface-mount packages.

Benefits:

  • Easy USB Connectivity: Simplifies the process of adding USB connectivity to devices with UART interfaces.
  • Virtual COM Port (VCP) Support: Allows the device to appear as a standard COM port on a computer.
  • Reduced Development Time: Provides a pre-configured solution for USB-to-UART conversion.
  • Cost-Effective: Offers a cost-efficient way to implement USB communication.
  • Flexibility: Configurable UART parameters provide flexibility for different serial communication requirements.

Additional Details:

The CP3155T USB-to-UART bridge controller is typically implemented using a driver on the host computer that creates a Virtual COM Port (VCP). This VCP allows software applications to communicate with the device as if it were a standard serial port. The device supports various baud rates, ranging from low speeds suitable for basic serial communication to higher speeds for faster data transfer. It is typically powered directly from the USB bus, eliminating the need for an external power supply. The device also includes features such as flow control and error detection to ensure reliable data transfer. The CP3155T is often used in embedded systems where a microcontroller needs to communicate with a computer or other USB-enabled device. It's also common in applications where a legacy serial device needs to be updated to support USB connectivity. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a broad range of environments. It supports standard UART signals like TXD, RXD, RTS, CTS, DTR, and DSR.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
Lowest to $0.0393
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6363 $57.2705
75+ $1.3427 $100.7025
120+ $1.3007 $156.0840
160+ $1.2587 $201.3920
210+ $1.2168 $255.5280
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess