EN
  • EN
  • DE

CY14B101KA-ZS45XI

Part No CY14B101KA-ZS45XI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 1 Mbit (128K x 8/64K x 16) nvSRAM with Real Time Clock
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 45ns
Access Time 45ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 44-TSOP (0.400", 10.16mm Width)
Manufacturer Package 44-TSOP II
Win Source Part Number 1163921-CY14B101KA-ZS45XI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY14B101KA
Introduction Date March 09, 2005
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian CY14B101KA-ZS45XI CAD Model

Description

The CY14B101KA-ZS45XI is an IC that belongs to the NVSRAM (Non-Volatile SRAM) family and is manufactured by Cypress Semiconductor Corp.

  • Type: NVSRAM (Non-Volatile SRAM)
  • Memory Size: 1Mb (128K x 8)
  • Access Time: 45ns
  • Operating Temperature: -40°C to 85°C
  • Package: 44-TSOP (0.400", 10.16mm Width)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1831 $53.2395
105+ $0.9708 $101.9340
160+ $0.9404 $150.4640
220+ $0.9101 $200.2220
285+ $0.8798 $250.7430
385+ $0.7888 $303.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess