EN
  • EN
  • DE

CY2030PVC-1

Part No CY2030PVC-1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 48 Mhz Proc Specific Clock Generator PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054026-CY2030PVC-1
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2030PVC-1 CAD Model

Description

The CY2030PVC-1 is a programmable clock generator from Cypress Semiconductor. It is designed to provide flexible clocking solutions for a variety of applications, allowing users to generate multiple clock signals from a single reference frequency.

Applications:

  • PC Motherboards
  • Graphics Cards
  • Embedded Systems
  • Networking Equipment
  • Consumer Electronics

Features:

  • Programmable Outputs: Allows flexible configuration of output frequencies.
  • Multiple Clock Outputs: Can generate several independent clock signals simultaneously.
  • Low Jitter: Ensures high-quality clock signals for sensitive applications.
  • I2C Interface: Provides a simple interface for programming and control.
  • Spread Spectrum Clocking (SSC): Reduces EMI emissions.

Benefits:

  • Flexible Clocking Solution: Adaptable to a wide range of application requirements.
  • Reduced BOM Cost: Integrates multiple clock functions into a single device.
  • Improved System Performance: Low jitter ensures accurate timing for critical circuits.
  • Simplified System Design: Easy to program and control via I2C interface.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference.

Additional Details:

The CY2030PVC-1 is typically available in a TSSOP (Thin Shrink Small Outline Package). It requires an external crystal or reference oscillator for operation. The output frequencies can be programmed using an I2C interface. The device incorporates phase-locked loop (PLL) technology to generate a wide range of clock frequencies. The '-1' likely indicates a specific version or feature set. Appropriate decoupling capacitors are necessary for stable operation. Datasheets provide detailed information on programmable parameters, output frequency ranges, and power consumption.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess