EN
  • EN
  • DE

CY2210PVC-3

Part No CY2210PVC-3
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 133.33 Mhz Proc Specific Clock Generator PDSO56
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008161-CY2210PVC-3
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2210PVC-3 CAD Model

Description

The CY2210PVC-3 is a Programmable Clock Generator from Cypress Semiconductor Corp, designed to provide precise timing signals for various electronic systems. It offers a flexible solution for generating multiple clock frequencies from a single reference, reducing the need for multiple crystal oscillators and simplifying board design. This clock generator is often used in applications requiring configurable clock signals.

Applications:

  • Personal Computers: Clock generation for motherboard components.
  • Networking Equipment: Timing signals for routers, switches, and other network devices.
  • Consumer Electronics: Clocking for audio/video processing and other functions in media players and set-top boxes.
  • Industrial Control Systems: Precise timing for automation and control applications.
  • Embedded Systems: General-purpose clock source for various embedded applications.

Features:

  • Programmable Output Frequencies: Allows configuration of output frequencies through software or hardware settings.
  • Low Jitter: Provides stable and clean clock signals, minimizing timing errors.
  • Multiple Output Clocks: Generates several independent clock signals from a single input.
  • Wide Frequency Range: Supports a broad range of output frequencies to accommodate diverse application requirements.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Integrated Loop Filter: Helps reduce external component count and simplify design.

Benefits:

  • Simplified System Design: Reduces the number of components required for clock generation.
  • Increased Flexibility: Allows for easy customization of clock frequencies to suit specific application needs.
  • Improved System Performance: Provides high-quality clock signals, ensuring reliable operation.
  • Reduced Bill of Materials (BOM) Cost: Eliminates the need for multiple crystal oscillators.
  • Lower Power Consumption: Contributes to overall system energy efficiency.

Additional Details:

The CY2210PVC-3 typically supports various input reference frequencies and output clock formats. It often includes features like spread spectrum clocking (SSC) to reduce electromagnetic interference (EMI). The device is usually packaged in a small outline integrated circuit (SOIC) or similar package for easy surface mounting. Precise specifications regarding voltage levels, frequency ranges, and programming interfaces can be found in the device's datasheet. The CY2210 family is known for its reliability and versatility in various clocking applications.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess