The CY2292SC-223 is a clock synthesizer from Cypress Semiconductor Corp. It is designed to generate multiple clock frequencies from a single reference frequency. This makes it suitable for applications requiring accurate and stable timing signals.
Applications:
- Computer Motherboards
- Graphics Cards
- Networking Equipment (Routers, Switches)
- Consumer Electronics (Set-Top Boxes, DVD Players)
- Industrial Control Systems
Features:
- Generates multiple output frequencies from a single reference clock.
- Integrated PLL (Phase-Locked Loop) for frequency multiplication.
- Programmable output frequencies and configurations.
- Low jitter and phase noise characteristics.
- Supports various output clock formats (e.g., LVCMOS).
- Power-down mode for low power consumption.
Benefits:
- Provides stable and accurate clock signals for reliable system operation.
- Reduces the number of discrete timing components, simplifying board design.
- Offers flexibility in frequency selection to meet diverse application needs.
- Minimizes signal degradation due to low jitter and phase noise.
- Enables energy-efficient operation with power-down mode.
- Cost-effective solution for clock generation.
The CY2292SC-223 requires external components (resistors, capacitors) for the PLL loop filter and crystal loading. The programmable features enable customization of the clock outputs. Detailed information is in the datasheet.
It is usually found where precise timing is needed for stable operation. It also can generate many frequencies for system design, allowing versatility. This is also surface-mounted for easy integration into PCB's using standard methods.