The CY2305 is a zero delay buffer from Cypress Semiconductor. It's designed to distribute clock signals with minimal delay and skew, making it suitable for high-performance clock distribution networks.
Applications
- Clock distribution in motherboards
- Networking and communication systems
- High-speed data processing systems
- Graphics cards
- Servers and workstations
Features
- Zero delay buffer architecture
- Low output skew
- High fanout
- Operating frequency up to 133 MHz
- 3.3V or 5V operating voltage
Benefits
- Minimizes clock skew and jitter, improving system performance.
- Simplifies clock distribution network design.
- Provides reliable clock signals to multiple devices.
- Reduces timing uncertainties in high-speed systems.
- Enhances overall system stability and reliability.
Additional Details
The CY2305 is available in various package options, including SOIC and TSSOP. It typically features a phase-locked loop (PLL) for zero delay operation. The device can drive multiple transmission lines. It helps maintain signal integrity in high-frequency applications. The input and output impedance are matched to minimize reflections.