EN
  • EN
  • DE

CY25033SXC-1

Part No CY25033SXC-1
Manufacturer Cypress Semiconductor Corp
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description CLOCKS / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Cypress Semiconductor Corp
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1347558-CY25033SXC-1
Ultra Librarian 3D Model Ultra Librarian CY25033SXC-1 CAD Model

Description

The CY25033SXC-1 is a Programmable Skew Clock Buffer offered by Cypress Semiconductor Corp. This device is designed to distribute clock signals with minimal skew and jitter, making it suitable for various high-performance applications. It provides programmable delay and skew control, allowing for precise clock alignment within a system.

Applications

  • Motherboards for clock distribution to various components.
  • Networking equipment, such as routers and switches, to synchronize data transmission.
  • Graphics cards for precise clocking of the GPU and memory.
  • Industrial automation systems requiring synchronized timing signals.
  • Test and measurement equipment for generating accurate clock signals.

Features

  • Programmable Skew: Allows for fine-tuning of clock skew to optimize timing margins.
  • Low Jitter: Minimizes jitter to ensure stable and reliable clock signals.
  • Multiple Outputs: Provides multiple clock outputs to drive various components.
  • Wide Frequency Range: Supports a wide range of clock frequencies.
  • Precise Clock Distribution: Ensures accurate and synchronized clock signals.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits

  • Improved System Performance: By minimizing clock skew and jitter, it enhances the overall performance and stability of the system.
  • Flexible Clock Management: Programmable skew allows for precise control over clock timing, simplifying system design.
  • Reduced EMI: Low jitter helps reduce electromagnetic interference, improving signal integrity.
  • Simplified Board Layout: Multiple outputs and compact package facilitate easier board layout and routing.
  • Enhanced Reliability: Cypress's quality manufacturing ensures reliable and consistent performance.

Additional Details

The CY25033SXC-1 requires a power supply within a specified voltage range. The datasheet provides detailed information regarding the operating conditions, timing parameters, and programming interface. Proper termination techniques should be employed to maintain signal integrity. The skew programming is typically done through a serial interface. It is crucial to consult the Cypress Semiconductor Corp. datasheet for specific operating conditions and programming instructions. Temperature operating ranges and storage conditions are also specified in the datasheet.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess