EN
  • EN
  • DE

ZXTP01500BGQTA

Part No ZXTP01500BGQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PWR HI VOLTAGE TRANSISTOR SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor PNP 500 V 150 mA 60MHz 3 W Surface Mount SOT-223
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223
Family Name ZXTP01500
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904410-ZXTP01500BGQTA
Ultra Librarian 3D Model Ultra Librarian ZXTP01500BGQTA CAD Model

Description

Product Overview: ZXTP01500BGQTA

The ZXTP01500BGQTA is a high-performance PNP bipolar transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to offer a combination of low saturation voltage and high current capability, making it a suitable choice for a wide range of power management applications.

Key Features

  • High Current Capability: The ZXTP01500BGQTA is capable of handling continuous collector currents up to 15A, making it ideal for high-power applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage of typically 40mV at 10A, which translates to increased efficiency and reduced power losses in circuits.
  • High Power Dissipation: With a power dissipation of up to 90W, this transistor can withstand significant energy without compromising performance, ensuring reliability in demanding situations.
  • High HFE (Current Gain): The device offers a high current gain bandwidth product, providing excellent amplification characteristics for signal processing applications.

Applications

The ZXTP01500BGQTA is versatile and can be used in various applications, such as:

  • Power management in consumer electronics
  • DC-DC converters
  • Motor control circuits
  • Linear regulators
  • Switching regulators
  • Audio amplifiers

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ZXTP01500BGQTA is built with robustness in mind, ensuring it meets the stringent requirements for commercial and industrial applications. Its reliability is backed by comprehensive testing and quality control measures that are integral to Diodes Incorporated's manufacturing processes.

Package Information

The transistor is housed in a TO-263 (D2PAK) package, which is known for its excellent thermal performance and is suitable for surface-mount technology (SMT). The package is designed for optimal heat dissipation, which is critical for maintaining performance and extending the lifespan of the device in high-power applications.

Environmental Compliance

Diodes Incorporated ensures that the ZXTP01500BGQTA complies with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally responsible choice for manufacturers looking to create sustainable products.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess