EN
  • EN
  • DE

CY25701FLXI

Part No CY25701FLXI
Manufacturer Cypress Semiconductor Corp
Catalog Crystals, Oscillators and Resonators
Description IC OSC XTAL PROG 4-CLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Base Resonator Crystal
Type XO (Standard)
Available Frequency Range 10 MHz ~ 166 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 50mA
Mounting Type Surface Mount
Package / Case 4-CLCC
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.051" (1.30mm)
Ultra Librarian 3D Model Ultra Librarian CY25701FLXI CAD Model

You May Also Be Interested in

Murata Electronics North America
CER RES 800.0000KHZ 100PF T/H
Need more? Email Us
Seiko Instruments
SC-20S / 32.768KHZ / 9PF / +/-20
Need more? Email Us
Murata Electronics North America
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +
Lowest to $0.2366
KDS
76.8MHZ 12PPM -40C ~ 115C
Need more? Email Us
AVX Corp/Kyocera Corp
CERAMIC RES 7.3700MHZ 15PF SMD
Lowest to $3.8066
Abracon LLC
MEMs Osc 48 MHz CMOS 2520 4-SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 70.6560MHZ LVDS SMD
Lowest to $7.3309
TXC CORPORATION
CRYSTAL 8.0000MHZ 12PF SMD
Lowest to $0.8223
Cypress Semiconductor Corp
IC OSC XTAL PROG 4-CLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess