The CY2907SL-367 is a Clock Generator, PLL, Frequency Synthesizer from Cypress Semiconductor Corp. This device is designed to generate precise and stable clock signals, which are critical for the operation of many electronic systems. It incorporates a Phase-Locked Loop (PLL) to synthesize desired output frequencies from a reference clock input.
Applications
- Networking and communication systems
- Industrial control systems
- Consumer electronics
- Computing platforms
- Test and measurement equipment
Features
- Integrated Phase-Locked Loop (PLL)
- Frequency synthesis capabilities
- Low jitter performance
- Multiple clock outputs
- Programmable output frequencies
- Selectable output drive strength
Benefits
- Stable and accurate clock signals for reliable system operation
- Flexible frequency generation to meet diverse application needs
- Reduced timing errors due to low jitter
- Simplified clock distribution with multiple outputs
- Optimized power consumption through programmable settings
Technical Specifications
The CY2907SL-367 typically operates from a 3.3V power supply. The device utilizes advanced CMOS technology to achieve low power consumption and high performance. It supports a wide range of input reference frequencies. The device's output clocks are compatible with standard logic levels such as LVCMOS. Operating temperature ranges from -40°C to +85°C. Specific package details can vary, including TSSOP and QFN options, depending on the specific application requirements. The device integrates loop filters and voltage regulators, reducing the need for external components and streamlining system design.