EN
  • EN
  • DE

CY37128P160-100AI

Part No CY37128P160-100AI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 5V, 3.3V, ISR™ High-Performance CPLDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164237-CY37128P160-100AI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY37128P160-100AI CAD Model

Description

The CY37128P160-100AI is a Programmable Logic Device (PLD) from Cypress Semiconductor, belonging to the Delta39K family. This PLD offers a combination of high logic capacity and performance, making it suitable for various digital logic applications. The 'P160' designates the package type (Plastic 160-Pin PQFP), while '100AI' indicates a speed grade of 100 MHz and its industrial temperature range.

Applications:

  • Industrial Automation: Used in industrial control systems and programmable logic controllers (PLCs) for custom logic implementation.
  • Telecommunications Equipment: Employed in telecommunication systems for custom signal processing and protocol implementation.
  • Networking Devices: Utilized in networking equipment like routers and switches for implementing custom packet processing logic.
  • Medical Devices: Found in medical equipment for custom control and data processing applications.
  • Aerospace and Defense Systems: Used in aerospace and defense applications for custom logic implementation and control.

Features:

  • 128 Macrocells: Provides 128 macrocells, allowing for the implementation of complex logic functions.
  • High Speed: Operates at a maximum frequency of 100 MHz, enabling fast data processing.
  • In-System Programmability (ISP): Supports in-system programmability, facilitating easy updates and modifications to the logic design without device removal.
  • Flexible I/O: Offers a flexible input/output architecture to accommodate various interface requirements.
  • Low Power Consumption: Designed for low power consumption, suitable for power-sensitive applications.
  • 160-Pin PQFP Package: Packaged in a 160-pin PQFP, offering a high pin count for complex designs.

Benefits:

  • Design Flexibility: Programmable logic provides the flexibility to implement custom logic functions tailored to specific application requirements.
  • Fast Performance: High-speed operation enables the implementation of high-performance digital circuits.
  • Easy Updates: In-system programmability allows for quick and easy updates or modifications to the logic design without hardware changes.
  • High Pin Count: The 160-pin package offers a large number of I/O pins for complex designs and interfaces.
  • Reduced Development Time: Programmable logic reduces development time compared to traditional discrete logic designs.

The CY37128P160-100AI is programmed via a standard JTAG interface. Designers typically use hardware description languages (HDLs) such as VHDL or Verilog to define the desired logic functions. The device is designed to operate reliably across an industrial temperature range, making it suitable for use in harsh environments. Its large macrocell count allows for the implementation of complex state machines and sophisticated combinatorial logic functions.

Note: This part is listed as END-OF-LIFE by Cypress Semiconductor. Consider newer PLD or FPGA solutions for new designs.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess