EN
  • EN
  • DE

TLP176G

Part No TLP176G
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Photocoupler GaAs Ired & Photo-MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269700-TLP176G
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Family Name TLP176G
Introduction Date August 28, 2000
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP176G CAD Model

Description

The TLP176G is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring electrical isolation between the control signal and the load being switched. This particular model is known for its compact size and high isolation voltage.

Applications:

  • Industrial control systems: Used for switching various loads like motors, solenoids, and heaters in automated machinery.
  • Security systems: Can be employed to control access points, alarms, and surveillance equipment.
  • Medical equipment: Due to its high isolation, it's suitable for use in sensitive medical devices.
  • Telecommunications: Can be used in telecom switching applications.
  • Office automation equipment: Implemented in devices like printers, copiers, and fax machines.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Small Package Size: Allows for high-density mounting on circuit boards.
  • Low On-Resistance: Minimizes power dissipation when the relay is conducting.
  • High-Speed Switching: Enables fast switching speeds for responsive control.
  • AC/DC Operation: Capable of switching both AC and DC loads.

Benefits:

  • Improved Safety: High isolation voltage enhances safety by preventing electrical shock hazards.
  • Increased Reliability: Solid-state design eliminates mechanical wear and tear, resulting in longer lifespan.
  • Reduced Power Consumption: Low on-resistance minimizes power losses and improves energy efficiency.
  • Space Savings: Small package size allows for compact system design.
  • Simplified Control: Easy to control with a low-current input signal.

Additional Details:

The TLP176G typically operates with an input voltage range of 3-5V DC, making it compatible with most standard logic circuits. The output side can handle voltages up to several hundred volts, depending on the specific model. It is commonly available in a surface-mount package. The device adheres to industry standards for safety and performance.

Proper application requires careful consideration of the load current and voltage to ensure it remains within the device's specifications. Heat sinking may be necessary in high-current applications to prevent overheating. Detailed specifications and application notes are readily available from Toshiba Semiconductor and Storage.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8004 $116.0580
225+ $0.7750 $174.3750
310+ $0.7508 $232.7480
400+ $0.7253 $290.1200
535+ $0.6503 $347.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess