EN
  • EN
  • DE

CY62128BLL70ZCT

Part No CY62128BLL70ZCT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 128K X 8 Standard SRAM 70 Ns PDSO32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1027463-CY62128BLL70ZCT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62128BLL70ZCT CAD Model

Description

The CY62128BLL-70ZCT is a high-performance, low-power CMOS Static RAM (SRAM) from Cypress Semiconductor. It is a 128K x 8-bit memory device designed for applications requiring fast access times and low power consumption. This SRAM is ideal for use in portable devices, embedded systems, and other applications where power efficiency is critical.

Applications:

  • Portable Devices: Memory storage in devices like PDAs, mobile phones, and digital cameras.
  • Embedded Systems: Data buffering and storage in embedded control systems.
  • Battery-Powered Applications: Ideal for devices where low power consumption is crucial for extended battery life.
  • Cache Memory: Used as cache memory in microprocessors and digital signal processors (DSPs).
  • Data Acquisition Systems: Storage of acquired data in data logging and measurement systems.

Features:

  • Fast Access Time: Offers a fast access time of 70 ns, enabling quick data retrieval and storage.
  • Low Power Consumption: CMOS technology minimizes power consumption, extending battery life in portable applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in various system designs.
  • Data Retention: Maintains data integrity even when power is removed, ensuring reliable data storage.
  • Easy to Use: Simple interface simplifies integration into various system designs.

Benefits:

  • High Performance: Fast access time improves system performance and responsiveness.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Reliable Data Storage: Ensures data integrity with non-volatile data retention capabilities.
  • Versatile: Suitable for a wide range of applications, from portable devices to embedded systems.
  • Simplified Integration: Easy to integrate into existing systems due to its standard interface and functionality.

Additional Details:

The CY62128BLL-70ZCT is available in various package options, including TSOP (Thin Small Outline Package) and SOIC (Small Outline Integrated Circuit). It operates over a specified temperature range, typically from -40°C to +85°C, making it suitable for harsh environments. The SRAM is designed to be compatible with standard microprocessor and microcontroller interfaces, simplifying system integration. Proper decoupling and power supply filtering are essential for optimal performance and stability. The CY62128BLL-70ZCT is a reliable and efficient memory solution for applications requiring fast access times and low power consumption.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0266
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess