EN
  • EN
  • DE

MMA5206NDKGWR2

Part No MMA5206NDKGWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA52
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345976-MMA5206NDKGWR2
Ultra Librarian 3D Model Ultra Librarian MMA5206NDKGWR2 CAD Model

Description

Product Overview: NXP MMA5206NDKGWR2

The NXP MMA5206NDKGWR2 is a cutting-edge automotive-grade angular rate sensor designed to provide precise and reliable measurements of rotational motion. This sensor is part of NXP's esteemed portfolio of motion sensing products, specifically tailored for the demanding requirements of the automotive industry. It is ideally suited for applications such as electronic stability control, roll-over detection, and navigation systems.

Key Features

  • High Sensitivity: The MMA5206NDKGWR2 offers high sensitivity to detect even the slightest changes in angular velocity, ensuring accurate readings for critical applications.
  • Wide Measurement Range: This sensor can measure angular rates with a broad range, making it versatile for a variety of automotive applications.
  • Low Power Consumption: Designed for efficiency, the MMA5206NDKGWR2 operates with minimal power consumption, which is crucial for battery-powered systems.
  • Vibration Resistant: The robust design of the sensor provides resistance to vibration, ensuring consistent performance in the harsh automotive environment.
  • Temperature Compensation: The built-in temperature compensation feature ensures that the sensor maintains its accuracy across a wide range of operating temperatures.
  • Automotive Qualification: The device is AEC-Q100 qualified, confirming its reliability and suitability for automotive applications.

Technical Specifications

  • Sensor Type: Angular Rate Sensor
  • Operating Voltage: 4.5V to 5.5V
  • Output Type: Analog Voltage
  • Package: 16-SOIC
  • Mounting Type: Surface Mount

The NXP MMA5206NDKGWR2 is a testament to NXP's commitment to providing advanced sensing solutions that enhance the safety and performance of automotive systems. Its robust construction, combined with advanced features, ensures that it meets the stringent requirements of the modern automotive industry. Whether it's for stability control systems, roll-over detection, or precise navigation, the MMA5206NDKGWR2 is an excellent choice for developers looking to integrate reliable motion sensing capabilities into their automotive designs.

You May Also Be Interested in

STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess