EN
  • EN
  • DE

CY62256LL-55SNC

Part No CY62256LL-55SNC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 256K (32K x 8) Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164375-CY62256LL-55SNC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62256LL-55SNC CAD Model

Description

The CY62256LL-55SNC is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is a 32K x 8 bit SRAM, meaning it has a memory capacity of 32 kilobytes organized as 8-bit words. It is designed for applications requiring fast access times and low power consumption.

Applications:

  • Embedded systems: Integrated into various embedded applications like industrial control systems, consumer electronics, and medical devices.
  • Cache memory: Used in systems requiring rapid data access, such as processors and microcontrollers.
  • Buffer memory: Employed in applications needing temporary data storage with quick read and write capabilities, including data acquisition systems and communication devices.
  • Data loggers: Utilized for storing data in applications where data needs to be recorded and retrieved later.

Features:

  • High Speed: Offers a typical access time of 55 ns (nanoseconds), enabling fast data retrieval.
  • Low Power Consumption: Uses CMOS technology for minimal power consumption, suitable for battery-powered and energy-efficient applications.
  • Operating Voltage: Typically operates at 3.3V or 5V, providing flexibility for different system requirements.
  • Data Retention: Retains data even when power is removed, ensuring data integrity.
  • Package: Available in various package options such as SOIC, TSOP, and DIP for flexible integration into different board designs.
  • Fully Static Operation: Eliminates the need for external clocking and refresh cycles, simplifying system design.

Benefits:

  • Increased System Performance: Fast access times boost overall system speed and efficiency.
  • Reduced Power Consumption: Low power consumption leads to longer battery life in portable devices and reduced energy costs in stationary systems.
  • Simplified System Design: Fully static operation reduces complexity and requires fewer external components.
  • Improved Reliability: Data retention capabilities ensure data integrity and prevent data loss.
  • Versatile Integration: Available in various package options, allowing seamless integration into a wide range of applications.

Additional Details:

The CY62256LL-55SNC utilizes advanced CMOS technology to achieve high speed and low power consumption. Its 32K x 8 bit organization makes it suitable for applications requiring moderate amounts of high-speed memory. The device is available in various temperature grades to accommodate different operating environments.

You May Also Be Interested in

Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess