The CY7B145-17JC is a high-speed BiCMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is designed for memory applications requiring very fast access times, making it suitable for use in high-performance systems. The SRAM is typically organized in a configuration that allows for quick data retrieval and storage. The '17' in the part number refers to the access time of 17ns.
Applications:
- Cache memory for high-performance processors
- High-speed networking equipment (routers, switches)
- Graphics cards
- Digital signal processing (DSP) systems
- High-speed data acquisition systems
Features:
- Access Time: 17 ns
- High-speed operation
- Operating Voltage: Typically 5V
- Low power consumption in standby mode
- TTL-compatible inputs and outputs
- Available in various package options (e.g., SOJ, DIP)
Benefits:
- Fast access times improve overall system performance.
- Low power consumption reduces heat dissipation and extends battery life in portable applications.
- TTL compatibility simplifies integration with other digital components.
- Suitable for applications requiring high-bandwidth memory access.
Additional Details:
The CY7B145-17JC offers a blend of speed and power efficiency, making it an excellent choice for applications where performance is critical. Its fast access time allows processors to retrieve data quickly, reducing bottlenecks and improving overall system throughput. The BiCMOS technology provides the speed of bipolar transistors with the low power consumption of CMOS. Furthermore, the Cypress CY7B series is known for its reliability and durability, ensuring long-term stable performance.
The specific configuration (e.g., organization, data width) of the CY7B145-17JC can vary, and further datasheet consultation is recommended to determine its precise specifications for a given application. Different package types were offered to accommodate various board mounting requirements, including surface mount and through-hole options. This component is designed to operate within a specific temperature range, which should be considered when selecting it for a particular application environment.