EN
  • EN
  • DE

CY7B933-400JI

Part No CY7B933-400JI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description HOTLink™ Transmitter/Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164464-CY7B933-400JI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7B933-400JI CAD Model

Description

The CY7B933-400JI is a high-performance programmable clock generator from Cypress Semiconductor. It's designed for applications requiring flexible clocking solutions, such as networking, telecommunications, and high-speed data processing systems. This device allows for the generation of multiple clock frequencies from a single reference clock, providing system designers with the flexibility to optimize clocking schemes for various components.

Applications

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • Data processing systems
  • Clock distribution networks
  • FPGA clocking

Features

  • Programmable clock frequencies
  • Multiple output clocks
  • Low jitter
  • Wide frequency range
  • Input clock monitoring
  • I2C interface for programming
  • Small package size

Benefits

  • Flexibility in clock frequency selection
  • Simplified system clocking design
  • Improved system performance due to low jitter
  • Reduced component count
  • Increased system reliability through clock monitoring

Additional Details

The CY7B933-400JI can be programmed via an I2C interface, allowing designers to configure the output clock frequencies and other parameters to meet their specific application needs. The device features low jitter, which is crucial for maintaining signal integrity in high-speed systems. It also includes input clock monitoring capabilities, which can detect clock failures and trigger an alarm. Cypress provides comprehensive documentation and software tools to support the design and programming of the CY7B933-400JI, facilitating its integration into complex systems. It operates from a single power supply and is designed to meet industry standards for clock generation and distribution.

Note: This part is marked as END-OF-LIFE, meaning it may no longer be actively manufactured. Consider checking with Cypress or distributors for availability and potential replacement options.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess