The CY7C199-15ZXC is a high-speed Static Random Access Memory (SRAM) chip from Cypress Semiconductor. Being an END-OF-LIFE product, its production has ceased, and availability is contingent upon existing stock levels. This SRAM is engineered for applications necessitating swift data accessibility and storage.
Applications
- Cache memory in microprocessors
- Data buffering in high-speed systems
- Digital signal processing (DSP)
- Image processing equipment
- Networking devices (e.g., routers, switches)
Features
- Rapid access time: 15 ns access time for quick data retrieval.
- High-speed performance: Suitable for applications needing rapid data manipulation.
- Low power consumption: Reduces energy usage, suitable for battery-operated devices.
- TTL-compatible inputs and outputs: Simplifies interfacing with digital logic.
- Variety of packaging options: Allows design flexibility and efficient board usage.
Benefits
- Enhanced system efficiency: Swift access speeds up system performance by cutting down on latency.
- Reduced power needs: Minimizes energy use, prolonging battery life and lowering heat.
- Simple integration: TTL compatibility facilitates connection with different elements.
- Design Versatility: Packaging options enable streamlined layout and effective usage of space.
- Trustworthy data retention: Provides secure and stable data storage provided power is maintained.
Additional Details
Typically runs on a 5V power supply and the suffix 'ZXC' refers to a specific package type. Considering its discontinuation, examining alternatives is essential for new projects.