EN
  • EN
  • DE

CY7B993V-5AC

Part No CY7B993V-5AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description High-Speed Multi-Phase PLL Clock Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164503-CY7B993V-5AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B993V-5AC CAD Model

Description

The CY7B993V-5AC is a Programmable Skew Clock Buffer from Cypress Semiconductor Corp, similar to the CY7B992. These buffers are critical for managing clock signal distribution in high-speed digital systems. This device enables precise control over clock timing, crucial for maintaining system synchronization and reducing signal degradation.

Applications:

  • High-Performance Servers: Used to synchronize clock signals across multiple processors and memory modules.
  • Advanced Networking Devices: Implemented in switches, routers, and other networking equipment to maintain timing accuracy.
  • Data Acquisition Systems: Employed to ensure precise timing and synchronization in data capture and processing.
  • High-Speed Backplanes: Clock distribution on backplanes requires precise skew control.
  • Video Processing Equipment: Used in video encoding and decoding systems to maintain timing synchronization.

Features:

  • Fine-Grained Programmable Skew: Offers precise control over the delay of output clock signals.
  • Low Jitter Performance: Minimizes timing errors and signal degradation.
  • Multiple Clock Outputs: Allows distribution of a clock signal to several devices simultaneously.
  • Wide Operating Frequency Range: Suitable for a variety of high-speed applications.
  • Low Power Consumption: Designed for efficiency in power-sensitive environments.

Benefits:

  • Enhanced System Reliability: Accurate clock distribution reduces timing errors, improving overall system stability.
  • Simplified Design and Layout: Programmable skew compensation eases PCB layout challenges.
  • Reduced Signal Degradation: Low jitter ensures clean and stable clock signals.
  • Increased System Performance: Precise clock control improves the efficiency of data processing and transfer.
  • Flexibility in Application: Adaptable to a wide range of high-speed digital systems.

Additional Details: The CY7B993V-5AC is typically available in surface-mount packages, making it easy to integrate into various PCB designs. The specific output clock formats supported, such as LVDS or HCSL, and other electrical specifications are detailed in the device's datasheet. Careful attention to power supply filtering and termination techniques is important to achieving optimal performance. The device's datasheet includes detailed guidelines and recommendations for proper use.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 233 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess