EN
  • EN
  • DE

CY7C008V-15AC

Part No CY7C008V-15AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 3.3V 64K/128K x 8/9 Dual-Port Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164544-CY7C008V-15AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C008V-15AC CAD Model

Description

The CY7C008V-15AC is a high-speed Asynchronous SRAM (Static Random-Access Memory) from Cypress Semiconductor. This memory device is designed for applications requiring rapid data access and low power consumption. Due to its status as an end-of-life product, the primary use is for maintaining or understanding legacy systems.

Applications

  • Cache memory: Used in embedded systems and high-performance computing applications as a cache memory component.
  • Data buffering: Employed in systems requiring temporary, high-speed storage of data, such as data acquisition systems.
  • Digital signal processing (DSP): Integrated into DSP systems for fast storage and retrieval of signal data.
  • Image processing: Utilized in image processing applications demanding quick memory access.
  • Industrial control: Found in industrial control systems requiring high-speed data logging and processing.

Features

  • Fast Access Time: Offers a quick access time of 15 ns, enabling rapid data retrieval and storage.
  • Asynchronous Operation: Operates without the need for a clock signal, simplifying system design.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for battery-powered or energy-sensitive applications.
  • 3.3V Operation: Operates on a 3.3V power supply, aligning with modern electronic systems.
  • Variety of Packages: Available in different package options to accommodate various integration needs.

Benefits

  • High Performance: Enables high-speed data access, improving system performance in demanding applications.
  • Low Power: Reduces energy consumption, extending battery life and lowering operational costs.
  • Simplified Design: The asynchronous interface streamlines system timing and control.
  • Reliable Operation: Provides reliable data storage and retrieval, ensuring data integrity.

Additional Details

The CY7C008V-15AC is often used in conjunction with high-speed components like processors and FPGAs. Careful attention to timing parameters is necessary to ensure proper operation due to its asynchronous nature. Proper decoupling and grounding are essential to mitigate noise and power supply variations. While this component is end-of-life, Cypress continues to provide various SRAM solutions. For new designs, it's recommended to consult Cypress's current product offerings for the latest high-speed memory technologies.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0857 $78.2571
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3971 $290.9565
20+ $17.3908 $347.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess