EN
  • EN
  • DE

CY7C025E-25AXC

Part No CY7C025E-25AXC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 128KBIT 25NS 100TQFP / SRAM Chip Async Dual 5V 128K-bit 8K x 16 25ns 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 128Kb (8K x 16)
Write Cycle Time - Word, Page 25ns
Access Time 25ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 772068-CY7C025E-25AXC
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C025E
Introduction Date October 15, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C025E-25AXC CAD Model

Description

The CY7C025E-25AXC is a dual-port, asynchronous static random-access memory (SRAM) integrated circuit (IC) manufactured by Cypress Semiconductor Corp.

  • Memory Size: 128Kb (8K x 16)
  • Operating Supply Voltage: 4.5V to 5.5V
  • Write Cycle Time: 25ns
  • Package: 100-LQFP
  • Mounting: SMD
  • Family: CY7C025E
  • Memory Format: SRAM
  • Win Source Part Number: 772068-CY7C025E-25AXC

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess