EN
  • EN
  • DE

CY7C1009-20DMB

Part No CY7C1009-20DMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description CY7C1009-20DMB Cy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054182-CY7C1009-20DMB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1009-20DMB CAD Model

Description

The CY7C1009-20DMB is a high-performance CMOS static RAM (SRAM) device from Cypress Semiconductor. It is organized as 64K x 16 bits, providing a total memory capacity of 1 Mbit. The '20' in the part number indicates an access time of 20 ns, making it suitable for applications requiring fast data retrieval. The 'DMB' likely refers to the package type and possibly temperature range.

Applications

  • High-speed cache memory
  • Buffer memory in networking equipment
  • Data storage in embedded systems
  • Digital signal processing (DSP) applications
  • Industrial control systems

Features

  • High-speed access time: 20 ns access time for fast data retrieval.
  • 64K x 16-bit organization: Provides a memory capacity of 1 Mbit.
  • CMOS technology: Low power consumption.
  • Single 5V power supply: Simplified power supply requirements.
  • TTL-compatible inputs and outputs: Easy interface with other TTL logic devices.
  • Automatic power-down when deselected: Reduces power consumption when not actively accessed.
  • Available in various package options: Flexibility in system design and assembly.

Benefits

  • High performance: Fast access time enables high-speed data processing.
  • Low power consumption: Suitable for battery-powered and energy-sensitive applications.
  • Easy to use: TTL compatibility simplifies integration with other components.
  • Large memory capacity: Provides ample storage for various data-intensive applications.
  • Reliable operation: Cypress Semiconductor is known for producing high-quality and reliable memory devices.

Additional Details

The CY7C1009-20DMB operates from a single 5V power supply and features TTL-compatible inputs and outputs for easy interfacing with other logic devices. The device typically includes an automatic power-down feature that reduces power consumption when the chip is deselected. Specific details regarding the package type (DMB) and temperature range would be found in the Cypress Semiconductor datasheet for this part number. The SRAM utilizes standard CMOS process technology, known for its low power consumption and high performance. Its use in cache memory improves system performance significantly by enabling faster access to frequently used data.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.0567 $121.0567
2+ $117.1517 $234.3034
3+ $113.2466 $339.7398
4+ $101.5314 $406.1256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess