EN
  • EN
  • DE

CY7C1041BV3312ZI

Part No CY7C1041BV3312ZI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054201-CY7C1041BV3312ZI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1041BV3312ZI CAD Model

Description

The CY7C1041BV33-12ZI is a high-performance CMOS static RAM (SRAM) from Cypress Semiconductor. This SRAM is organized as 256K x 16 bits, offering a total memory capacity of 4 Mbit. The '-12' indicates an access time of 12 ns, enabling very fast data retrieval. The 'BV33' signifies it operates at a 3.3V supply voltage, and the 'ZI' likely denotes the package type and possibly the temperature range or other specific characteristics.

Applications

  • High-speed cache memory
  • Networking equipment (routers, switches)
  • Embedded systems requiring fast memory access
  • Graphics processing units (GPUs)
  • Industrial control systems

Features

  • High-speed access time: 12 ns access time enables rapid data retrieval.
  • 256K x 16-bit organization: Provides a 4 Mbit memory capacity.
  • 3.3V power supply: Compatible with modern low-voltage systems.
  • CMOS technology: Low power consumption.
  • TTL-compatible inputs and outputs: Simple interfacing with other logic devices.
  • Automatic power-down feature: Reduces power consumption during inactive periods.
  • Advanced high-speed architecture: Optimized for fast data transfers.

Benefits

  • Enhanced system performance: Fast access time significantly improves data processing speed.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Large memory capacity: Provides ample storage for demanding applications.
  • Easy integration: TTL compatibility simplifies system design.
  • High reliability: Cypress Semiconductor products are known for their quality and reliability.

Additional Details

The CY7C1041BV33-12ZI is designed to operate at a 3.3V power supply, making it compatible with many modern electronic systems. Its CMOS technology ensures low power consumption, and its fast access time is suitable for applications requiring rapid data transfers. The automatic power-down feature further reduces power usage when the device is not actively being accessed. The specific details of the package type (ZI) can be found in the Cypress Semiconductor datasheet for this part number, along with details such as the operating temperature range and specific electrical characteristics. Its high speed and low power make it suitable for cache memory applications, significantly improving the performance of embedded systems and other data-intensive applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0114

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess