The CY7C1041BV33L-12VC is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor. It is a 262,144 x 4 bit memory with a very fast access time of 12 ns.
Applications:
- High-speed cache memory
- Embedded systems
- Networking equipment
- Industrial control systems
- Telecommunications
Features:
- High-speed access time: 12 ns
- Low voltage operation: 3.3V
- Low active power consumption
- Low standby power consumption
- TTL-compatible inputs and outputs
Benefits:
- Enables high-performance system operation
- Reduces power consumption in portable devices
- Simplifies system design and integration
- Increases system reliability
- Provides a cost-effective memory solution
Detailed Specs:
The CY7C1041BV33L-12VC operates with a 3.3V power supply. It offers low active and standby currents, making it suitable for battery-powered applications. The device is fully static, eliminating the need for external clocks or refresh cycles. It is available in various packages, including SOIC and TSOP. The operating temperature range is typically between -40°C to +85°C. The device's fast access time ensures quick data retrieval and processing.