EN
  • EN
  • DE

CY7C1061AV33-10BAXI

Part No CY7C1061AV33-10BAXI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 16MBIT PARALLEL 60FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 60-FBGA (8x20)
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 60-TFBGA
Case / Package 60-FBGA (8x20)
Family Name CY7C1061
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Part Number CY7C1061AV3310BAXI, 428-2007
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916378-CY7C1061AV33-10BAXI
Ultra Librarian 3D Model Ultra Librarian CY7C1061AV33-10BAXI CAD Model

Description

The CY7C1061AV33-10BAXI is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor. This SRAM is designed to provide fast access times and low power consumption, making it suitable for various memory applications. It's organized as 64K x 16 bits, providing a total memory capacity of 1 Mbit. The '10' in the part number signifies a 10ns access time.

Applications

  • Cache memory in embedded systems
  • High-speed data buffering
  • Networking equipment
  • Digital signal processing (DSP) systems
  • Industrial control systems

Features

  • High-speed access time (10 ns)
  • Low operating voltage (3.3V)
  • Low power consumption
  • 64K x 16-bit organization (1 Mbit)
  • Available in a variety of packages including BGA
  • TTL-compatible inputs and outputs

Benefits

  • Enables fast data retrieval and processing, improving system performance.
  • Reduces power consumption, making it suitable for battery-powered applications.
  • Provides ample memory capacity for storing data and instructions.
  • Offers flexibility in system design with various package options.
  • Simplifies interfacing with other digital components due to TTL compatibility.

Specifications

The CY7C1061AV33-10BAXI features the following key specifications:

  • Access Time: 10 ns
  • Operating Voltage: 3.3V ± 0.3V
  • Operating Temperature: -40°C to +85°C (Industrial)
  • Standby Current: Typically in the mA range (check datasheet for exact value)
  • Operating Current: Typically in the mA range (check datasheet for exact value, depends on frequency)
  • Data Retention Voltage: Typically 2.0V
  • Package: BGA (Ball Grid Array)

For detailed specifications and application notes, please refer to the Cypress Semiconductor datasheet for CY7C1061AV33-10BAXI.

You May Also Be Interested in

GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess