EN
  • EN
  • DE

CY7C123-15LMB

Part No CY7C123-15LMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022494-CY7C123-15LMB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C123-15LMB CAD Model

Description

The CY7C123-15LMB is a high-performance Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. It's designed for applications requiring fast access times and low power consumption. This SRAM offers a synchronous architecture that enhances its speed and efficiency in data retrieval and storage.

Applications:

  • Cache memory in high-performance computing systems
  • Networking equipment requiring fast packet buffering
  • Digital signal processing (DSP) applications
  • Embedded systems with demanding memory requirements
  • High-speed data acquisition systems

Features:

  • Fast Access Time: 15 ns access time allows for quick data retrieval.
  • Synchronous Operation: Enables predictable timing and simplified system integration.
  • Low Power Consumption: Reduces overall system power requirements and enhances energy efficiency.
  • Single 3.3V Power Supply: Simplifies power supply design and reduces system complexity.
  • Available in various package options: LCC package for various mounting requirements.

Benefits:

  • Increased System Performance: Fast access times translate to quicker data processing and overall system responsiveness.
  • Reduced Power Consumption: Low power operation leads to longer battery life in portable devices and lower operating costs in larger systems.
  • Simplified System Design: Synchronous operation simplifies memory controller design and reduces timing complexity.
  • Enhanced Reliability: Cypress's reputation for quality ensures reliable operation in demanding environments.
  • Design Flexibility: The available package options offer flexibility in system design and board layout.

Additional Details:

The CY7C123-15LMB is a synchronous pipelined burst SRAM. It operates on a single 3.3V power supply. Its synchronous nature allows for seamless integration with high-speed processors and memory controllers. The device is known for its robust performance and reliability in critical applications. It is often used in applications where data integrity and speed are paramount. It provides a cost-effective memory solution that balances performance and power efficiency.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess