EN
  • EN
  • DE

CY7C1325B-117AC

Part No CY7C1325B-117AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 256K x 18 Synchronous 3.3V Cache RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164981-CY7C1325B-117AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1325B-117AC CAD Model

Description

The CY7C1325B-117AC is a high-performance synchronous SRAM manufactured by Cypress Semiconductor. This SRAM is designed for applications requiring fast access times and high bandwidth, such as networking, communications, and high-performance computing.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and routing tables.
  • Communication Systems: Employed in wireless base stations and other communication systems for signal processing and data storage.
  • High-Performance Computing: Found in servers and workstations as cache memory for CPUs and other high-speed processors.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other test equipment for data acquisition and analysis.
  • Image Processing: Utilized in digital cameras and video recorders for frame buffering and image enhancement.

Features

  • High-Speed Access: Offers fast access times, typically around 117 MHz, enabling quick data retrieval and storage.
  • Synchronous Operation: Operates synchronously with a system clock, ensuring precise timing and data integrity.
  • Burst Mode: Supports burst mode operation, allowing for continuous data transfer with minimal latency.
  • TTL-Compatible Inputs and Outputs: Ensures compatibility with TTL logic levels, simplifying integration with other digital components.
  • Single Power Supply: Operates from a single power supply, reducing power consumption and simplifying system design.

Benefits

  • Improved System Performance: Fast access times enhance the overall performance of the host system.
  • Reduced Latency: Burst mode operation minimizes latency, improving real-time performance.
  • Simplified Integration: TTL-compatible inputs and outputs simplify integration with other digital components.
  • Lower Power Consumption: Single power supply operation reduces power consumption, extending battery life in portable devices.
  • Increased System Reliability: High reliability ensures stable operation and minimizes system downtime.

Technical Specifications

The CY7C1325B-117AC operates from a single 3.3V power supply. It is available in various packages including TQFP and BGA. The operating temperature range is typically 0°C to +70°C. This SRAM requires a stable and clean power supply for optimal performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess