EN
  • EN
  • DE

CY7C136-35JC

Part No CY7C136-35JC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 2Kx8 Dual-Port Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165058-CY7C136-35JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C136-35JC CAD Model

Description

The CY7C136-35JC is a high-performance Static Random-Access Memory (SRAM) device manufactured by Cypress Semiconductor. This memory component is designed for applications requiring fast data access times, such as cache memory, embedded systems, and industrial control equipment. This product is designated as END-OF-LIFE by the manufacturer.

Applications

  • Cache memory: High-speed data storage for processors and microcontrollers.
  • Embedded systems: Memory for real-time control systems and data acquisition devices.
  • Industrial control equipment: Memory for programmable logic controllers (PLCs) and other automation systems.
  • Test and Measurement Equipment
  • Medical Devices

Features

  • High-speed operation: 35 ns access time.
  • Low power consumption: Reduces energy requirements.
  • Available in various package options, including PLCC (Plastic Leaded Chip Carrier).
  • Operating Voltage: Typically 5V (check datasheet for specific voltage).
  • TTL-compatible inputs and outputs.

Benefits

  • Improved system performance: Fast access time enhances data processing speed.
  • Reduced energy costs: Low power consumption minimizes energy usage and heat generation.
  • Flexible integration: Various package options allow for easy incorporation into different system designs.
  • Reliable operation: Designed for robust performance in demanding environments.

Additional Details

The CY7C136-35JC SRAM device typically operates at 5V and features TTL-compatible inputs and outputs. It's typically packaged in a PLCC package. Given its End-Of-Life status, designers should find replacement options for future designs.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess