EN
  • EN
  • DE
  • IT

CY7C1363C-133AXI

Part No CY7C1363C-133AXI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 9-Mbit (256K x 36/512K x 18) Flow-Through SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165064-CY7C1363C-133AXI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1363C-133AXI CAD Model

Description

The CY7C1363C-133AXI is a high-performance synchronous pipelined burst SRAM (Static Random Access Memory) from Cypress Semiconductor. It's designed for applications requiring fast data access and high bandwidth, often found in networking, telecommunications, and high-performance computing systems. This part is designated as END-OF-LIFE by the manufacturer.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Telecommunications systems: Base stations, communication servers, and data transmission equipment.
  • High-performance computing: Servers, workstations, and embedded systems requiring fast memory access.
  • Data Acquisition Systems
  • High-Speed Cache Memory

Features

  • High-speed clock frequency: 133 MHz operation.
  • Synchronous pipelined burst architecture: Enables fast data transfer rates.
  • QDR (Quad Data Rate) II architecture.
  • Available in various package options, including LFBGA (Low profile Fine-Pitch Ball Grid Array) for optimal board space utilization.
  • Operating Voltage: Typically 1.8V or 2.5V (check datasheet for specific voltage).
  • Data Validity Latency options for design flexibility.
  • JEDEC-compliant.

Benefits

  • Increased system performance: The high-speed operation and pipelined burst architecture significantly improve data throughput.
  • Reduced latency: Synchronous design minimizes access times and enhances overall system responsiveness.
  • Simplified system design: Standard packaging and JEDEC compliance facilitate easy integration.
  • Optimized power consumption: Low-voltage operation reduces power requirements and heat dissipation.

Additional Details

The CY7C1363C-133AXI typically operates at 133 MHz and utilizes a synchronous pipelined burst architecture to achieve high data transfer rates. It often features a QDR (Quad Data Rate) interface, allowing data to be transferred on both rising and falling edges of the clock signal. The device is usually available in a LFBGA package, which provides excellent thermal performance and minimizes board space. This specific part is listed as End-Of-Life (EOL), meaning it's no longer in production. Designers should consider replacement parts.

You May Also Be Interested in

Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess