EN
  • EN
  • DE

CY7C1370D-200BZI

Part No CY7C1370D-200BZI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 18MBIT 200MHZ 165FBGA / SRAM Chip Sync Quad 3.3V 18M-bit 512K x 36 3ns 165-Pin FBGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series NoBL
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 18Mb (512K x 36)
Clock Frequency 200MHz
Access Time 3ns
Memory Interface Parallel
Operating Supply Voltage 3.135 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 165-LBGA
Manufacturer Package 165-FBGA (13x15)
Win Source Part Number 772108-CY7C1370D-200BZI
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C1370D
Introduction Date February 20, 2004
ECCN 3A991.b.2.a
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C1370D-200BZI CAD Model

Description

The Cypress Semiconductor Corp CY7C1370D-200BZI is a synchronous SRAM with a memory size of 18Mb (512K x 36).

  • Access Time: 3ns
  • Clock Frequency: 200MHz
  • Volatility: Volatile
  • Memory Interface: Parallel
  • Supply Voltage Range: 3.135 V to 3.6 V
  • Package: 165-LBGA
  • Mounting: SMD
  • Family: CY7C1370D
  • Category: Integrated circuits (ICs)
  • Product Status: Obsolete
  • Alternative Parts (cross-references): GS8161Z36BT-150V, GS8162Z36GB-225T, GS8161Z36BGD-250V, GS8160Z36BT-150IV
  • Introduction Date: February 20, 2004
  • Estimated EOL Date: Obsolete

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $171.4286 $171.4286
2+ $165.7143 $331.4286
3+ $148.5714 $445.7142
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess