EN
  • EN
  • DE

CY7C1372CV25-167AC

Part No CY7C1372CV25-167AC
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description 1M X 18 Zbt SRAM 3.4 Ns PQFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.4 ns
Address Bus Width 20 b
Case / Package TQFP
Density 18 Mb
Frequency 167 MHz
Height 1.4 mm
Length 14 mm
Max Operating Temperature 70 °C
Max Supply Voltage 2.625 V
Memory Size 2.3 MB
Min Operating Temperature 0 °C
Min Supply Voltage 2.375 V
Mount Surface Mount
Nominal Supply Current 275 mA
Number of Pins 100
Number of Ports 1
Operating Supply Voltage 2.5 V
RoHS Non-Compliant
Sync/Async Synchronous
Width 20 mm
Word Size 18 b
Win Source Part Number 1203408-CY7C1372CV25-167AC
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1372CV25-167AC CAD Model

Description

The CY7C1372CV25-167AC is a custom part manufactured by Cypress Semiconductor Corp.

  • Length: 14mm
  • Width: 20mm
  • Height: 1.4mm
  • Ports: 1
  • Frequency: 167 MHz
  • Operating Supply Voltage: 2.5V
  • Memory Size: 2.3 MB
  • Density: 18 Mb
  • Sync/Async: Synchronous
  • Word Size: 18 b
  • Pins: 100
  • Supply and Demand Status: Limited
  • RoHS Compliant: No
  • Minimum Operating Temperature: 0°C
  • Maximum Operating Temperature: 70°C

You May Also Be Interested in

TDK Corporation
Lowest to $0.1360
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
TDK Corporation
Lowest to $0.0244
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Chilisin
Lowest to $0.0021
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess