EN
  • EN
  • DE

CY7C1372DV25-167BZC

Part No CY7C1372DV25-167BZC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 18-Mbit (512K x 36/1M x 18) Pipelined SRAM with NoBL™ Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165097-CY7C1372DV25-167BZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1372DV25-167BZC CAD Model

Description

The CY7C1372DV25-167BZC is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) from Cypress Semiconductor. This memory device is designed for applications requiring fast data access and high bandwidth, commonly found in networking, telecommunications, and high-performance computing systems. This specific part is designated as END-OF-LIFE by the manufacturer.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Telecommunications systems: Base stations, communication servers, and data transmission equipment.
  • High-performance computing: Servers, workstations, and embedded systems requiring fast memory access.
  • Data Acquisition Systems
  • High-speed Cache Memory

Features

  • High-speed clock frequency: 167 MHz operation.
  • Synchronous pipelined burst architecture: Allows for fast data transfer rates.
  • QDR (Quad Data Rate) II architecture.
  • Available in BGA (Ball Grid Array) package for optimal board space utilization.
  • Operating Voltage: Typically 2.5V (check datasheet for specific voltage).
  • Data Validity Latency options for design flexibility.
  • JEDEC-compliant.

Benefits

  • Increased system performance: The high-speed operation and pipelined burst architecture significantly improve data throughput.
  • Reduced latency: Synchronous design minimizes access times and enhances overall system responsiveness.
  • Simplified system design: Standard packaging and JEDEC compliance facilitate easy integration.
  • Optimized power consumption: Low-voltage operation reduces power requirements and heat dissipation.

Additional Details

The CY7C1372DV25-167BZC typically operates at 167 MHz and utilizes a synchronous pipelined burst architecture to achieve high data transfer rates. It often features a QDR (Quad Data Rate) interface, allowing data to be transferred on both rising and falling edges of the clock signal. The device is usually available in a BGA package, which provides excellent thermal performance and minimizes board space. This specific part is listed as End-Of-Life (EOL), meaning it's no longer in production. Designers should consider replacement parts.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess