EN
  • EN
  • DE

CY7C1425AV18-250BZC

Part No CY7C1425AV18-250BZC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 36-Mbit QDR-II™ SRAM 2-Word Burst Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165180-CY7C1425AV18-250BZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1425AV18-250BZC CAD Model

Description

The CY7C1425AV18-250BZC is a high-performance synchronous SRAM device manufactured by Cypress Semiconductor. This particular part is designated as END-OF-LIFE. It's designed for high-bandwidth memory applications requiring fast access times. The device features a No Bus Latency (NoBL™) architecture, which enhances data throughput.

Applications

  • Networking equipment (routers, switches, line cards)
  • High-performance computing systems
  • Data storage and caching applications
  • Telecommunications infrastructure
  • Test and measurement equipment

Features

  • High-speed operation: Operates at a frequency of 250 MHz, enabling rapid data transfer.
  • Synchronous architecture: All operations are synchronized to a clock signal for precise timing control.
  • No Bus Latency (NoBL™) architecture: Eliminates dead cycles during burst transactions, maximizing data throughput.
  • 18-bit data width: Provides a wide data path for efficient data handling.
  • Burst counter advance selection: Allows for flexible burst ordering.

Benefits

  • Increased system performance: High-speed operation and NoBL architecture significantly improve data throughput, leading to enhanced system performance.
  • Simplified timing design: Synchronous operation simplifies timing control and reduces design complexity.
  • Efficient data handling: Wide data path enables efficient data transfer and processing.
  • Reduced latency: NoBL architecture eliminates dead cycles, reducing latency and improving overall system responsiveness.
  • High Bandwidth: Designed to support applications requiring high bandwidth memory.

Additional Details

The CY7C1425AV18-250BZC operates on a 1.8V power supply. It is packaged in a BZC (BGA) package. The device's end-of-life status means it's no longer manufactured, and availability depends on existing stock.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess