EN
  • EN
  • DE

CY7C167-55PC

Part No CY7C167-55PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054283-CY7C167-55PC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C167-55PC CAD Model

Description

The CY7C167-55PC is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. This SRAM is designed for applications requiring rapid data access and storage, commonly found in various embedded systems and data processing units.

Applications:

  • Cache Memory Systems: Used as cache memory in various processor architectures to improve performance by providing fast access to frequently used data.
  • Buffer Memory: Employed in applications such as networking devices, communication equipment, and data acquisition systems as buffer memory for temporary data storage.
  • Embedded Systems: Integrated into embedded systems for data storage and retrieval in applications such as industrial control, automotive systems, and consumer electronics.
  • Digital Signal Processing (DSP): Utilized in DSP systems to store and process real-time data, facilitating high-speed computations.
  • Test and Measurement Equipment: Integrated in oscilloscopes, logic analyzers, and other test and measurement tools for capturing and storing data during testing processes.

Features:

  • Fast Access Time: Offers a fast access time of 55 ns, ensuring quick data retrieval and storage.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices and energy-efficient systems.
  • High Reliability: Designed for high reliability and stable operation in various environments.
  • CMOS Technology: Utilizes CMOS technology, providing high performance and low power consumption.
  • Operating Voltage: Operates on a single 5V power supply.
  • Package Type: Available in a DIP (Dual In-line Package) format.
  • Temperature Range: Typically operates over a commercial temperature range.

Benefits:

  • Improved System Performance: Fast access times significantly improve overall system performance.
  • Reduced Power Consumption: Low power consumption enables longer battery life and reduces energy costs.
  • Enhanced Reliability: High reliability ensures stable and consistent performance.
  • Easy Integration: DIP package simplifies integration into existing and new designs.
  • Versatile Applications: Suitable for a wide range of applications, from embedded systems to test equipment.

Additional Details:

The CY7C167-55PC is a 16K x 4 Static RAM. Key specifications include a 5V supply voltage, a 55ns access time, and a DIP package. For detailed electrical characteristics, timing diagrams, and package dimensions, refer to the Cypress Semiconductor datasheet. It is suitable for applications needing quick and temporary data storage.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess