CY7C167A-45PC

Part No CY7C167A-45PC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 16K x 1 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165311-CY7C167A-45PC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Cypress Semiconductor Corp CY7C167A-45PC is an integrated circuit that is used in electronic devices that require a reliable memory solution. This IC has a medium popularity rating and is in limited supply. The operating temperature range for the CY7C167A-45PC is -40°C to 85°C (TA). The RoHS state of this IC is request verification.

You May Also Be Interested in

Intersil Corporation
CMOS 6-Bit Latch and Decoder Memory Interfaces
Need more? Email Us
NXP
SILICON N-CHANNEL DUAL GATE MOS-FET
Need more? Email Us
NXP
Rectifier diodes ultrafast
Lowest to $0.1870
Sony
Multiplier IC for Displays
Need more? Email Us
National Semiconductor (TI)
DP83864 Quad GigPHYTER 10/100/1000 Ethernet Physical Layer
Need more? Email Us
Elantec
130 MHz Current Feedback Amplifier
Lowest to $1.4790
Texas Instruments
TWO-CELL Li-ION CHARGE MANAGEMENT IC FOR PDAs AND INTERNET APPLIANCES
Lowest to $6.4337
STMicroelectronics
N - CHANNEL ENHANCEMENT MODE POWER MOS TRANSISTOR
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad 2-Input NAND Gate with Open Drain
Lowest to $0.2017

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.1319
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2152
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4465
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7986
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6609
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $0.8611
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0753
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4305
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
7+ $7.8979 $55.2853
16+ $6.4803 $103.6848
24+ $6.2778 $150.6672
33+ $6.0753 $200.4849
43+ $5.8728 $252.5304
57+ $5.2653 $300.1221
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention