EN
  • EN
  • DE

OPA4684IDRG4

Part No OPA4684IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad, Low-Power, Current Feedback Operational Amplifier 14-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 250 MHz
Bandwidth 250 MHz
Mounting SMD (SMT)
Case / Package D
Common Mode Rejection Ratio 51 dB
Dual Supply Voltage 5 V
Gain Bandwidth Product 1.9 GHz
Input Bias Current 15 µA
Input Offset Voltage (Vos) 1.5 mV
Lead Free Contains Lead
Max Dual Supply Voltage 6 V
Max I/O Voltage 4 mV
Maximum Operating Temperature 85 °C
Max Supply Voltage 12 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Nominal Supply Current 7.2 mA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 1.7 mA
Output Current per Channel 160 mA
Packaging Tape & Reel (TR)
Power Supply Rejection Ratio (PSRR) 58 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 750 V/µs
Weight 129.387224 mg
Win Source Part Number 1083305-OPA4684IDRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA4684IDRG4 CAD Model

Description

Introducing the OPA4684IDRG4 from Texas Instruments

The OPA4684IDRG4 is a state-of-the-art, high-speed, voltage-feedback operational amplifier (op-amp) designed by Texas Instruments, a leader in the semiconductor industry. This precision op-amp is part of TI's renowned family of operational amplifiers that are crafted to meet the demands of high-performance signal processing applications.

The OPA4684IDRG4 features a quad-channel configuration, providing designers with multiple amplifiers in a single package, which is ideal for space-constrained applications. With a wide bandwidth of 80MHz and a fast slew rate of 90V/µs, this op-amp is capable of handling high-speed signals with ease, making it perfect for video processing, test equipment, and communication systems.

Each of the four amplifiers within the OPA4684IDRG4 boasts a low differential gain and phase error, which translates to excellent video performance. This makes it a great choice for RGB amplifiers, video switchers, and any application that requires precise and stable color reproduction.

The device operates over a wide supply range of ±4V to ±15V, allowing it to fit seamlessly into a variety of design architectures. Additionally, it features a low input bias current and low input voltage noise, ensuring minimal signal distortion and making it suitable for high-impedance sensor applications and audio processing.

Its robust design includes a disable function which reduces power consumption when the amplifier is not in active use, contributing to energy-efficient designs. The OPA4684IDRG4 comes in a compact 14-pin SOIC package, which is both space-saving and conducive to simplified PCB layout.

For designers and engineers looking for a reliable and high-performing op-amp, the OPA4684IDRG4 is an excellent choice. Its combination of speed, precision, and low power consumption makes it a versatile component that can enhance the performance of a wide range of electronic products.

With Texas Instruments' commitment to quality and long-term reliability, the OPA4684IDRG4 is not just a component; it's a cornerstone for building state-of-the-art electronic systems that require the utmost in speed and precision.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,363 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess