EN
  • EN
  • DE

CY7C185A-55KMB

Part No CY7C185A-55KMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 8K X 8 Standard SRAM 55 Ns CDFP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054294-CY7C185A-55KMB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C185A-55KMB CAD Model

Description

The CY7C185A-55KMB is a high-performance 16K x 4 Static RAM (SRAM) device manufactured by Cypress Semiconductor. It's designed for applications requiring fast access times and moderate memory density. This SRAM is known for its speed and is well-suited for high-speed data buffering, cache memory, and other performance-critical applications.

Applications:

  • Cache memory in embedded systems
  • High-speed data buffering
  • Digital signal processing (DSP)
  • Look-up tables
  • Graphics processing
  • Network buffers

Features:

  • Fast access time: 55 ns
  • 16K x 4 memory organization: Provides 64 Kbits of storage
  • Low power consumption
  • TTL-compatible inputs and outputs
  • Fully static operation: No clock or refresh required
  • Available in various package options

Benefits:

  • Increased system performance: Fast access time enables rapid data access
  • Simplified system design: Fully static operation reduces the need for complex memory control circuitry
  • Reduced power consumption: Low power operation minimizes energy requirements
  • Easy integration: TTL-compatible inputs and outputs simplify interfacing with other logic components
  • Versatile application: Suitable for a wide range of high-speed memory applications

Additional Details:

The CY7C185A-55KMB operates from a single 5V power supply. It features fully static operation, meaning that data is retained as long as power is applied, without the need for refresh cycles. The device's inputs and outputs are TTL-compatible, simplifying integration with standard logic devices. It's available in a variety of package options, allowing for flexible board layouts. This SRAM provides a balance of speed, density, and power consumption, making it suitable for a variety of embedded systems and high-performance applications. With the 55ns access time, it provides rapid data retrieval, reducing memory access bottlenecks in high-performance systems.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess