The CY7C19920VCTSOJ28 is a high-performance CMOS static RAM (SRAM) manufactured by Cypress Semiconductor Corp (now Infineon Technologies). This SRAM is designed for applications requiring fast access times, low power consumption, and a relatively large memory capacity. The SOJ28 designation indicates a Small Outline J-Lead (SOJ) package with 28 pins.
Applications:
- Cache memory
- Embedded systems
- High-speed data acquisition
- Industrial control systems
- Networking equipment
Features:
- High-speed access time
- Low power CMOS technology
- TTL-compatible inputs and outputs
- SOJ28 package for easy surface mounting
- Single 5V power supply
Benefits:
- Enables fast data retrieval and processing
- Reduces power consumption in battery-powered devices
- Easy integration with other digital components
- Convenient surface mount assembly
- Improved system performance
Additional Details:
While the precise access time isn't specified in the part number itself, the CY7C19920 series generally offers fast access times. The CMOS technology ensures low power consumption. The SOJ28 package facilitates surface mount assembly, which is common in modern electronic manufacturing. Cypress Semiconductor (now Infineon) provides detailed datasheets for the CY7C19920 series, including specifications such as memory density, access time, operating voltage range, and temperature characteristics. The 'VCT' likely indicates a specific voltage rating and temperature range. This SRAM is suitable for diverse memory solutions.