EN
  • EN
  • DE

CY7C254-65WC

Part No CY7C254-65WC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 16K X 8 UVPROM 65 ns CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054322-CY7C254-65WC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C254-65WC CAD Model

Description

The CY7C254-65WC is a high-performance CMOS static RAM (SRAM) device. This particular SRAM is organized as 8,192 words by 8 bits, providing a total memory capacity of 64 Kbits. It leverages advanced process technology to achieve a balance of speed and power efficiency.

Applications

  • Cache memory systems
  • Embedded systems
  • Buffer memory
  • High-speed data storage
  • Industrial control systems

Features

  • Access time: 65 ns
  • Low power consumption
  • Operating voltage: 5V ± 10%
  • TTL-compatible inputs and outputs
  • Available in a 28-pin Wide Body SOIC package
  • Data retention capability

Benefits

  • High-speed access: Fast access time enables quick data retrieval and processing.
  • Low power: Reduces energy consumption, making it suitable for power-sensitive applications.
  • Easy integration: TTL-compatible interface allows for seamless connection to other logic components.
  • Compact footprint: The SOIC package minimizes board space requirements.
  • Reliable data storage: Ensures data integrity and retention in various operating conditions.

Additional Details

The CY7C254-65WC operates within a commercial temperature range. It is designed with standard asynchronous timing and control signals for ease of use. The device supports standard read and write operations and offers a low-power standby mode to further conserve energy when not actively being accessed. This SRAM is a suitable solution for applications demanding a combination of speed, low power, and ease of integration.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Kemet
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess