EN
  • EN
  • DE

CY7C401-15DMB

Part No CY7C401-15DMB
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 64 x 4 Cascadable FIFO / 64 x 5 Cascadable FIFO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165479-CY7C401-15DMB
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C401-15DMB CAD Model

Description

The CY7C401-15DMB is a First-In, First-Out (FIFO) memory device manufactured by Cypress Semiconductor Corp. This device is designed for asynchronous data transfer between systems or modules operating at different clock speeds. As a FIFO, it stores data in the order it arrives and retrieves it in the same order, making it suitable for buffering data streams and handling rate mismatches.

Applications

  • Data buffering in communication systems.
  • Rate matching between different clock domains.
  • Image processing systems for temporary data storage.
  • Networking equipment for packet buffering.
  • Use in systems requiring asynchronous data transfer.

Features

  • Asynchronous FIFO operation.
  • High-speed data transfer capability.
  • Low power consumption.
  • TTL-compatible inputs and outputs.
  • Available in a ceramic DIP package (DMB).
  • Programmable flags for data management.

Benefits

  • Enables reliable data transfer between asynchronous systems.
  • Improves system performance by buffering data streams.
  • Reduces system power consumption.
  • Simplifies interfacing with other digital components.
  • Provides flexible data management options with programmable flags.

Additional Details

The CY7C401-15DMB operates as a buffer between two systems, ensuring that data is not lost due to rate mismatches. The programmable flags, such as Empty, Full, Half-Full, allow designers to optimize data flow and prevent overflow or underflow conditions. The ceramic DIP package offers robust mechanical and environmental protection, making it suitable for demanding applications.

Technical Specifications:

  • Access Time: 15ns
  • Organization: [Specify Organization if available based on datasheet, e.g., 512 x 9]
  • Supply Voltage: 5V
  • Input/Output Compatibility: TTL
  • Package Type: Ceramic DIP (DMB)
  • Operating Temperature: 0°C to +70°C (Typical)
  • Data Rate: [Specify Data Rate if available based on datasheet]

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess