EN
  • EN
  • DE

CY7C4265-10AC

Part No CY7C4265-10AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 8K/16K x 18 Deep Sync FIFOs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165592-CY7C4265-10AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C4265-10AC CAD Model

Description

The CY7C4265-10AC is a high-speed synchronous FIFO (First-In, First-Out) memory device manufactured by Cypress Semiconductor Corp. This device is designed for applications requiring high-bandwidth data buffering in synchronous systems. Being an 'END-OF-LIFE' (EOL) product means it is no longer actively manufactured or supported, but understanding its specifications is crucial for maintaining or replacing it in existing systems.

Applications:

  • Data Acquisition Systems: Buffering data from high-speed data converters.
  • Digital Signal Processing (DSP): Synchronizing data flow in DSP applications.
  • Image and Video Processing: Managing data streams in real-time image and video systems.
  • Networking Equipment: Buffering data in network switches and routers.
  • High-Speed Communications: Providing temporary storage in communication interfaces.

Features:

  • Synchronous Operation: Read and write operations are synchronized to a single clock.
  • Fast Access Time: Offers a very fast 10ns access time for high-speed data transfer.
  • Large Storage Capacity: Provides a substantial buffer for data streams.
  • Programmable Flags: Empty, Full, and Almost Empty/Full flags for efficient data management.
  • Wide Data Bus: Supports wide data buses for high throughput.

Benefits:

  • Increased Data Throughput: Enables very high-speed data transfer in synchronous systems.
  • Simplified System Design: Streamlines data buffering in complex systems.
  • Reduced Latency: Minimizes delays in data processing pipelines.
  • Improved System Reliability: Ensures reliable data transfer through temporary storage.
  • Flexible Data Management: Programmable flags allow for customized data flow control.

Additional Details:

The CY7C4265-10AC typically has a storage capacity of 4K x 9 bits. The 10ns access time makes it suitable for demanding high-speed applications. Due to its end-of-life status, replacement parts may be difficult to source, often requiring careful searching through specialized distributors. Cypress Semiconductor was known for producing high-performance memory devices, and this FIFO was designed for optimal performance. The device operates on a 5V power supply. The programmable flags enable fine-grained control over data flow within the FIFO. The wide data bus increases the overall data transfer rate. When considering replacements, factors such as access time, capacity, flag functionality, and data bus width should be carefully evaluated. Due to obsolescence, careful inventory management is essential for systems utilizing this component. Alternative FIFO solutions may require significant redesign efforts. The device likely comes in various package options, with the specific package influencing its thermal characteristics.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess