EN
  • EN
  • DE
  • IT

CY7C64215-28PVXC

Part No CY7C64215-28PVXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC CTLR USB FS 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Standard Package 47
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Series enCoRe III
Packaging Tube
Applications USB Microcontroller
Core Processor M8C
Program Memory Type FLASH (16 kB)
Controller Series CY7C642xx
RAM Size 1K x 8
Interface I²C USB
Number of I/O 22
Operating Supply Voltage 3 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 28-SSOP (0.209" 5.30mm Width)
Manufacturer Device Package 28-SSOP
Catalog enCoRe III
Win Source Part Number 089145-CY7C64215-28PVXC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C64215-28PVXC CAD Model

Description

Product Description

The CY7C64215-28PVXC is a feature-packed microcontroller designed to meet sophisticated digital system requirements. It combines high-performance processing with expanded connectivity options, ensuring exceptional functionality.

Features and Benefits

  • Integrated 8-bit microcontroller with 48 MHz speed
  • Dual USB ports for enhanced data transfer
  • Embedded 8 KB Flash memory
  • Comprehensive power management features
  • Expandable peripherals support

Applications

  • Advanced computing systems
  • Remote sensor hubs
  • Digital control systems
  • Networking equipment

Additional Details

Providing sophisticated control and versatile compatibility, the CY7C64215-28PVXC is crafted to meet the demands of cutting-edge digital technologies, ensuring seamless integration and connectivity.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAPSENSE 8K FLASH 16 QFN
Lowest to $1.6274
Cypress Semiconductor Corp
IC MCU 32K FLASH 24UQFN
Lowest to $6.7362
Cypress Semiconductor Corp
IC MCU PSOC 8K FLASH 1K 48QFN
Lowest to $0.1627
SMSC Corporation
ENHANCED SUPER I/O CONTROLLER WITH WAKE UP FEATURES
Need more? Email Us
Texas Instruments
High Speed PWM Controller
Lowest to $80.2388
Maxim Integrated
Lowest to $48.9887
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $4.0542
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 8K USB HUB 4 PORT 28-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5726 $66.2904
9+ $13.5981 $122.3829
13+ $13.1732 $171.2516
18+ $12.7483 $229.4694
23+ $12.3232 $283.4336
31+ $11.0485 $342.5035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess