EN
  • EN
  • DE

CY8CTST200-24LQXI

Part No CY8CTST200-24LQXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32K FLASH 24UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series TrueTouch™
Package Tray
Part Status Obsolete
Core Processor M8C
Number of I/O 20
Program Memory Type FLASH (32kB)
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-UFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name CY8CTST200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867896-CY8CTST200-24LQXI
Ultra Librarian 3D Model Ultra Librarian CY8CTST200-24LQXI CAD Model

Description

The CY8CTST200-24LQXI is a member of the TrueTouch series of capacitive touchscreen controllers from Cypress Semiconductor (now Infineon Technologies). These controllers are designed to provide high-performance and reliable touch sensing for a variety of display sizes and applications. This specific model is likely targeted toward smaller to medium-sized touchscreens.

Applications

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Navigation Devices
  • Industrial Control Panels

Features

  • Advanced Capacitive Touch-Sensing Technology
  • High Signal-to-Noise Ratio (SNR)
  • Low Power Consumption
  • Multi-Touch Support
  • Integrated Firmware
  • 24-Pin LQFP Package

Benefits

  • Accurate and responsive touch performance
  • Robust operation in noisy environments
  • Extended battery life in portable devices
  • Support for gesture recognition and other advanced touch features
  • Simplified system integration with integrated firmware

Additional Details

The CY8CTST200-24LQXI utilizes Cypress's advanced capacitive touch-sensing technology to detect and track multiple touch points on the screen. The high SNR ensures reliable touch detection even in the presence of noise. The low-power design enables extended battery life in portable applications. The integrated firmware handles the complex tasks of touch processing, filtering, and reporting, simplifying the development process. The datasheets and application notes provide detailed information on the controller's electrical characteristics, touch performance, and integration guidelines. The Cypress TrueTouch family is known for its robustness, reliability, and ease of use in a wide range of touchscreen applications. The specific features and performance characteristics of the CY8CTST200-24LQXI are optimized for smaller to medium-sized displays.

You May Also Be Interested in

Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0145 $60.1450
24+ $4.9350 $118.4400
37+ $4.7808 $176.8896
50+ $4.6266 $231.3300
65+ $4.4723 $290.6995
87+ $4.0097 $348.8439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess