EN
  • EN
  • DE
  • IT

CY7C64713-56PVXC

Part No CY7C64713-56PVXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU USB EZ FX1 16KB 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer Cypress Semiconductor Corp
Series EZ-USB FX1?
Packaging Reel(TR)
Applications USB Microcontroller
Core Processor 8051
Program Memory Type ROMless
Controller Series CY7C647xx
RAM Size 16K x 8
Interface I2C, USB, USART
Number of I/O 24
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Device Package 56-SSOP
Win Source Part Number 203180-CY7C64713-56PVXC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C64713-56PVXC CAD Model

Description

CY7C64713-56PVXC USB Microcontroller

The CY7C64713-56PVXC is a versatile USB microcontroller designed to provide seamless connectivity in a wide range of applications. Its integrated USB 2.0 interface and microcontroller core make it an ideal choice for developing custom USB devices.

  • Connectivity: USB 2.0 compliant interface
  • Microcontroller: Incorporates a 8-bit microprocessor core
  • On-board memory: 16 KB of Flash memory and 512 Bytes of RAM

Applications and Projects

  • Custom USB peripherals
  • Data acquisition systems
  • Smart card readers
  • Consumer electronics

Features and Benefits

  • Easy USB integration for faster development
  • Low power consumption for battery-operated devices
  • Configurable I/O options for flexible interfacing

This microcontroller is perfect for projects requiring reliable USB connectivity and enhanced performance in a compact package.

You May Also Be Interested in

Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Infineon Technologies
MCU WITH LIN & POWER SWITCHES
Lowest to $9.4135
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $7.4659
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0718 $70.3590
12+ $11.5466 $138.5592
18+ $11.1858 $201.3444
24+ $10.8248 $259.7952
31+ $10.4639 $324.3809
42+ $9.3812 $394.0104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess