EN
  • EN
  • DE
  • IT

CY7C65632-28LTXCT

Part No CY7C65632-28LTXCT
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description IC CONTROLLER USB 28QFN / HX2VL™ Very Low Power USB 2.0 Hub Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Packaging Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 3.15V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Part Number Series CY7C65632
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807326-CY7C65632-28LTXCT
Ultra Librarian 3D Model Ultra Librarian CY7C65632-28LTXCT CAD Model

Description

The CY7C65632-28LTXCT is an integrated circuit (IC) hub controller component from Cypress Semiconductor Corp.

  • Supply and Demand Status: Balanced
  • Protocol: USB 2.0
  • Package: 28-QFN (5x5)
  • Operating Temperature: 0°C ~ 70°C
  • Supply Voltage: 3.15V ~ 5.25V
  • Win Source Part Number: 807326-CY7C65632-28LTXCT

You May Also Be Interested in

SMSC Corporation
High-Performance Multi-Mode Parallel Port Super I/O Floppy Disk Controllers
Lowest to $12.9474
Cypress Semiconductor Corp
CCG5
Lowest to $10.3590
Mitsubishi
SWITCHING REGULATOR CONTROL
Lowest to $2.6364
Future Technology Devices International Ltd.
USB UART ( USB - Serial) I.C.
Lowest to $16.0588
SMSC Corporation
FEAST FAST ETHERNET CONTROLLER FOR PCMCIA AND GENERIC 16-BIT APPLICATIONS
Need more? Email Us
Microchip Technology
IC ETHERNET CTRLR W/SPI 28SOIC
Lowest to $2.2915
SMSC Corporation
Small Form Factor Single- Chip Ethernet Controller with HP Auto-MDIX
Lowest to $8.2830
SMSC Corporation
3.3V SUPER I/O CONTROLLER WITH INFRARED SUPPORT FOR PORTABLE APPLICATIONS
Lowest to $11.1754
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8697 $56.0910
70+ $1.5341 $107.3870
105+ $1.4862 $156.0510
140+ $1.4383 $201.3620
180+ $1.3903 $250.2540
245+ $1.2465 $305.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess