EN
  • EN
  • DE
  • IT

CY7C68013A-56LFXC

Part No CY7C68013A-56LFXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU USB PERIPH HI SPD 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Applications USB Microcontroller
Core Processor 8051
Program Memory Type ROMless
Controller Series CY7C680xx
Data RAM Size 16K x 8
Number of I/O 24
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-QFN-EP (8x8)
Win Source Part Number 128053-CY7C68013A-56LFXC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C68013A-56LFXC CAD Model

Description

The CY7C68013A-56LFXC microcontroller is engineered to deliver exceptional performance in high-speed USB functionalities. With its 56-pin interface, it excels in embedded and industrial projects requiring sturdy and stable connections.

Applications

  • Medical devices connectivity
  • Automotive infotainment systems
  • Data acquisition modules
  • Smart grid and energy management systems

Features and Benefits

  • Speed and Efficiency: Standard USB 2.0 performance at up to 480 Mbps
  • Reliability: Embedded 8051 core for consistent performance
  • Security: Secure data management with onboard encryption capabilities
  • Versatile Connectivity: Multiple protocols supported including I2C and UART

Integrating the CY7C68013A-56LFXC into your design ensures dependable high-speed data communications, streamline your project development to industry standards.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAPSENCE SMARTSENCE 16K 24QFN
Lowest to $9.0089
Intel
ASYNCHRONOUS SERIAL CONTROLLER
Need more? Email Us
Texas Instruments
Regulating Pulse Width Modulator
Lowest to $69.8520
Cypress Semiconductor Corp
Lowest to $7.4395
Cypress Semiconductor Corp
IC USB TYPE C 1-PORT 24QFN
Lowest to $1.4921
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $11.0991
Cypress Semiconductor Corp
IC CAPSENSE 8K FLASH 16 QFN
Lowest to $1.6274
Cypress Semiconductor Corp
IC MCU 32K FLASH 24UQFN
Lowest to $6.7362
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.2633 $73.5798
13+ $10.0616 $130.8008
20+ $9.7472 $194.9440
28+ $9.4330 $264.1240
36+ $9.1186 $328.2696
48+ $8.1756 $392.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,622 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess